MMSD301T1G RF Diodes by ON Semiconductor

200 mA, 30 V, RF Schottky Diode UHF

Status: Active
Series: MMSD301
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MMSD301T1G and MMSD701T1G devices are spin-offs of our MMBD301LT1G, and MMBD701LT1G SOT-23 devices. The Schottky diode is designed primarily for high efficiency UHF and VHF detector applications. It is readily available to many other fast switching RF and digital applications.

Where to Buy

Prices starting from US$0.0343

Distributor Stock
Logo for RS
RS
from US$0.12
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0349
18,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0479
4,277
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
3,925
in stock
Buy Now
Logo for element14
element14
from US$0.12
3,915
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.11
3,915
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0459
70
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
9,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0343
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.06
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0414
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Extremely Low Minority Carrier Lifetime
Very Low Capacitance
Low Reverse Leakage
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable

Specifications

Description MMSD301
Compliance Pb-free Halide free
Type RF-SBD
Configuration Single
VR Min (V) 30
VF Max (V) 0.6
IR Max (µA) 0.2
IF Max (A) 0.2
Cj (pF) 1.5
RS Max (Ω) -
Package Type SOD-123

Alternative Descriptions

MMSD301T1G Series 30 V 200 mA Surface Mount Schottky Barrier Diode - SOD-123 | Future Electronics
Rf Schottky Diode, Barrier, Single, 30 V, 200 Ma, 600 Mv, 0.9 Pf, Sod-123 Rohs Compliant: Yes |Onsemi MMSD301T1G | Newark Electronics
DIODE, RF, 1.5PF, 30V, SOD-123 | element14
Diode: Schottky switching | Transfer Multisort Elektronik
Diode Schottky 30V 0.2A 2-Pin SOD-123 T/R | Avnet Silica
Diode Schottky 30V 200mA SOD123 | RS
ON Semi MMSD301T1G, SMT Schottky Diode, 30V 200mA, 2-Pin SOD-123 | ON Semiconductor MMSD301T1G | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMSD301T1G?

Additional datasheets, footprints and schematics for MMSD301T1G are listed on our Part Details page. You can also find images and similar parts to MMSD301T1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMSD301T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSD301T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMSD301T1G fall under?

The MMSD301T1G is listed under Discrete & Power Modules > RF Diodes.

Can I view similar or alternative parts?

You can view similar parts to MMSD301T1G when available in the RF Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMSD301T1G you can contact the distributor directly for product support, shipping queries etc.

Is the MMSD301T1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MMSD301T1G have stock available?

Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MMSD301T1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMSD301T1G often in real-time on the comparison pages.

What if I can't find stock of MMSD301T1G?

You can fill out our help required form which you can use to request a quote for MMSD301T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay