Status: | Active |
---|---|
Series: | MMQA6V8 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Future Electronics
from US$0.07
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
SC-59 Package Allows Four Separate Unidirectional Configurations |
Peak Power - Min. 24 W @ 1.0 ms (Unidirectional), per Figure 5 Waveform |
Peak Power Min. 150 W @ 20 ms (Unidirectional), per Figure 6 Waveform |
Maximum Clamping Voltage @ Peak Pulse Current |
Low Leakage < 2.0 mA |
ESD Rating of Class N (exceeding 16 kV) per the Human Body Model Mechanical Characteristics |
CASE:Void Free, Transfer-Molded, Thermosetting Plastic Case |
FINISH:Corrosion Resistant Finish, Easily Solderable |
Package Designed for Optimal Automated Board Assembly |
Small Package Size for High Density Applications |
Available in 8 mm Tape and Reel Use the Device Number to order the 7 inch/3,000 unit reel. Replace with "T3" in the Device Number to order the 13 inch/10,000 unit reel. |
Pb-Free Packages are Available |
Description | MMQA6V8, 6.8 V |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 250 |
V(BR) Min (V) | 6.46 |
VRWM Max (V) | 4.3 |
IR Max (µA) | 0.5 |
PPK Max (W) | 150 |
Package Type | SC-74 |
MMQA Series 7.14 V 150 W Unidirectional Zener Transient Voltage Suppressor SC-74 | Future Electronics |
ESD Suppressor TVS 16KV 6-Pin SC-74 T/R | Avnet Asia |
Quad TVS/ESD Protection 6.8V 24W SC74-6 | RS |
Transient Suppressor Diode Array,unidirectional,4.3V V(Rwm),sc-74 Rohs Compliant: Yes |Onsemi MMQA6V8T1G | Newark Electronics |
MMQA6V8T1G, Quad Uni-Directional TVS Diode, 150W, 6-Pin SC-74 | ON Semiconductor MMQA6V8T1G | RS Americas |
ESD PROTECTION DEVICE, 9.8V, SC-74-6 | element14 |
Where can I find additional details, specifications and documents for a MMQA6V8T1G?
Additional datasheets, footprints and schematics for MMQA6V8T1G are listed on our Part Details page. You can also find images and similar parts to MMQA6V8T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMQA6V8T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMQA6V8T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMQA6V8T1G fall under?
The MMQA6V8T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMQA6V8T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMQA6V8T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMQA6V8T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMQA6V8T1G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Avnet Silica, RS and Newark Electronics have stock available or on a lead time for MMQA6V8T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMQA6V8T1G often in real-time on the comparison pages.
What if I can't find stock of MMQA6V8T1G?
You can fill out our help required form which you can use to request a quote for MMQA6V8T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.