Status: | Active |
---|---|
Series: | MMPQ3904 (LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
3,130
in stock
|
Buy Now | |
element14
from US$1.18
|
3,321
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
1,956
in stock
|
Buy Now | |
Farnell
from US$1.11
|
857
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
- |
Benefits |
---|
- |
Applications |
---|
- |
End Products |
---|
- |
Description | MMPQ3904 (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.2 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.85 |
VBE(on) (V) | - |
hFE Min | 75 |
hFE Max | - |
fT Min (MHz) | 250 |
PTM Max (W) | 0.8 |
Package Type | SOIC-16 |
TRANS, BIPOL, NPN, QUAD, 40V, SOIC-16 | element14 |
Transistor, Fairchild, MMPQ3904 | RS |
Bipolar Transistor, Quad Npn, 40V, Soic | Newark Electronics |
MMPQ39 Series NPN 1 W 40 V 200 mA General Purpose Transistor - SOIC-16 | Future Electronics |
Trans GP BJT NPN 40V 0.2A 16-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMPQ3904?
Additional datasheets, footprints and schematics for MMPQ3904 are listed on our Part Details page. You can also find images and similar parts to MMPQ3904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMPQ3904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMPQ3904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMPQ3904 fall under?
The MMPQ3904 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMPQ3904 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMPQ3904 you can contact the distributor directly for product support, shipping queries etc.
Is the MMPQ3904 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMPQ3904 have stock available?
Authorised distributors including element14, RS, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for MMPQ3904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMPQ3904 often in real-time on the comparison pages.
What if I can't find stock of MMPQ3904?
You can fill out our help required form which you can use to request a quote for MMPQ3904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.