Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
4,700
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
4,700
in stock
|
Buy Now | |
element14
from US$0.90
|
4,700
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMPQ2907A |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.6 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 2.6 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 1 |
Package Type | SOIC-16 |
MMPQ2 Series 60 V CE Breakdown 0.6 A PNP General Purpose Amplifier SOIC-16 | Future Electronics |
Bipolar (Bjt) Array Transistor, Pnp, -60 V, 1 W, -600 Ma, 50, Soic Rohs Compliant: Yes |Onsemi MMPQ2907A | Newark Electronics |
TRANS, BIPOL, PNP, QUAD, -60V, SOIC-16 | element14 |
Trans GP BJT PNP 60V 0.6A 16-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMPQ2907A?
Additional datasheets, footprints and schematics for MMPQ2907A are listed on our Part Details page. You can also find images and similar parts to MMPQ2907A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMPQ2907A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMPQ2907A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMPQ2907A fall under?
The MMPQ2907A is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMPQ2907A when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMPQ2907A you can contact the distributor directly for product support, shipping queries etc.
Is the MMPQ2907A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMPQ2907A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MMPQ2907A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMPQ2907A often in real-time on the comparison pages.
What if I can't find stock of MMPQ2907A?
You can fill out our help required form which you can use to request a quote for MMPQ2907A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.