Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
2,860
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
1,896
in stock
|
Buy Now | |
element14
from US$1.57
|
1,896
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$1.83
|
-
|
Buy Now | |
Farnell
from US$0.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
TBD |
Benefits |
---|
TBD |
Applications |
---|
TBD |
End Products |
---|
TBD |
Description | MMPQ2222A, Legacy Fairchild |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 45 |
VCBO (V) | 75 |
VEBO (V) | 5 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 200 |
PTM Max (W) | 1 |
Package Type | SOIC-16 |
Transistor, Fairchild, MMPQ2222A | RS |
Bipolar Transistor, Npn, 40V, Soic | Newark Electronics |
BIPOLAR TRANSISTOR, NPN, 40V, SOIC | element14 |
MMPQ Series NPN 40 V 500 mA 1000 mW SMT General Purpose Amplifier - SOIC-16 | Future Electronics |
Trans GP BJT NPN 40V 0.5A 16-Pin SOIC N T/R | Avnet America |
Amplifier, NPN, multi-chip, 500mA, -55 to 150C, PD 1000mW, SOIC-16 | ON Semiconductor MMPQ2222A | RS Americas |
TRANSI, QUAD NPN, 40V, 0.5A, 16NSOIC | Farnell |
Where can I find additional details, specifications and documents for a MMPQ2222A?
Additional datasheets, footprints and schematics for MMPQ2222A are listed on our Part Details page. You can also find images and similar parts to MMPQ2222A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMPQ2222A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMPQ2222A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMPQ2222A fall under?
The MMPQ2222A is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMPQ2222A when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMPQ2222A you can contact the distributor directly for product support, shipping queries etc.
Is the MMPQ2222A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMPQ2222A have stock available?
Authorised distributors including RS, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for MMPQ2222A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMPQ2222A often in real-time on the comparison pages.
What if I can't find stock of MMPQ2222A?
You can fill out our help required form which you can use to request a quote for MMPQ2222A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.