Status: | Active |
---|---|
Series: | MMDL770 |
RoHS: | Compliant |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
11,172
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.0220
|
27,000
in stock
|
Buy Now | |
element14
from US$0.07
|
11,172
in stock
|
Buy Now | |
Chip One Stop
from US$0.0248
|
5,170
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
163
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0230
|
-
|
Buy Now |
Extremely Low Minority Carrier Lifetime |
Very Low Capacitance - 1.0 pF @ 20 V |
Low Reverse Leakage - 200 nA (max) |
High Reverse Voltage - 70 Volts (min) |
Available in 8 mm Tape and Reel |
Pb-Free Package is Available |
Description | MMDL770 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 70 |
VF Max (V) | 1 |
IRM Max (µA) | 0.2 |
IO(rec) Max (A) | - |
IFSM Max (A) | - |
trr Max (ns) | - |
Cj Max (pF) | 1 |
Package Type | SOD-323 |
Ss Sod323 Shky Dio 70V Tr Rohs Compliant: Yes |Onsemi MMDL770T1G | Newark Electronics |
Diode Schottky 70V 2-Pin SOD-323 T/R | Avnet America |
DIODE, 70V, SOD-323 | element14 |
MMDL770T1 Series 70 V 200 nA Surface Mount Schottky Barrier Diode - SOD-323 | Future Electronics |
Where can I find additional details, specifications and documents for a MMDL770T1G?
Additional datasheets, footprints and schematics for MMDL770T1G are listed on our Part Details page. You can also find images and similar parts to MMDL770T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMDL770T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMDL770T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMDL770T1G fall under?
The MMDL770T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MMDL770T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMDL770T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMDL770T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMDL770T1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Chip One Stop have stock available or on a lead time for MMDL770T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMDL770T1G often in real-time on the comparison pages.
What if I can't find stock of MMDL770T1G?
You can fill out our help required form which you can use to request a quote for MMDL770T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.