Status: | Active |
---|---|
Series: | MMDL101 |
RoHS: | Compliant |
Prices starting from US$0.0387
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3,290
in stock
|
Buy Now | |
element14
from US$0.0455
|
3,290
in stock
|
Buy Now | |
Farnell
from US$0.0446
|
3,290
in stock
|
Buy Now | |
Chip One Stop
from US$0.0435
|
2,300
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0422
|
-
|
Buy Now | |
Avnet America
from US$0.0387
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0405
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very Low Capacitance - Less than 1.0 pF @ Zero Volts |
Low Noise Figure - 6.0 dB Typ @ 1.0 GHz |
Device Marking: 4M |
Pb-Free Package is Available |
Description | MMDL101 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 7 |
VF Max (V) | 0.6 |
IRM Max (µA) | 0.25 |
IO(rec) Max (A) | - |
IFSM Max (A) | - |
trr Max (ns) | - |
Cj Max (pF) | 1 |
Package Type | SOD-323 |
Diode, Schottky, Single, 7V, Sod-323 | Newark Electronics |
DIODE, SCHOTTKY, SINGLE, 7V, SOD-323 | element14 |
Diode Schottky 7V 2-Pin SOD-323 T/R | EBV Elektronik |
MMDL101T1G, SS SOD323 SHKY DIO 7V TR | RS |
DIODE SCHOTTKY 7V 200MW SOD323 | Future Electronics |
ON Semi MMDL101T1G, SMT Schottky Diode, 7V 10mA, 2-Pin SOD-323 | ON Semiconductor MMDL101T1G | RS Americas |
Where can I find additional details, specifications and documents for a MMDL101T1G?
Additional datasheets, footprints and schematics for MMDL101T1G are listed on our Part Details page. You can also find images and similar parts to MMDL101T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMDL101T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMDL101T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMDL101T1G fall under?
The MMDL101T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MMDL101T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMDL101T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMDL101T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMDL101T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and EBV Elektronik have stock available or on a lead time for MMDL101T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMDL101T1G often in real-time on the comparison pages.
What if I can't find stock of MMDL101T1G?
You can fill out our help required form which you can use to request a quote for MMDL101T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.