Status: | Active |
---|---|
Series: | MMBZ52 |
RoHS: | Compliant |
Prices starting from US$0.0117
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0117
|
78,000
in stock
|
Buy Now | |
Farnell
from US$0.0237
|
266,689
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
13,174
in stock
|
Buy Now | |
element14
from US$0.0426
|
13,174
in stock
|
Buy Now | |
RS
from US$0.13
|
9,925
in stock
|
Buy Now | |
Avnet America
from US$0.0126
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0171
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0165
|
2,675
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now |
Zener Voltage Range - 2.4 V to 91 V |
225 mW Rating on FR-4 or FR-5 Board |
Package Designed for Optimal Automated Board Assembly |
Small Package Size for High Density Applications |
ESD Rating of Class 3 (>16 KV) per Human Body Model Mechanical Characteristics |
CASE: Void-free, transfer-molded, thermosetting plastic case |
FINISH: Corrosion resistant finish, easily solderable |
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260C for 10 Seconds |
POLARITY: Cathode indicated by polarity band |
FLAMMABILITY RATING: UL94 V-0 |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Cellular phones, hand held portables, and high density PC boards |
End Products |
---|
Suitable for many different end products |
Description | MMBZ52 |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 16 |
P Max (W) | 0.225 |
Package Type | SOT-23-3 |
ZENER ARRAY DIODES | Farnell |
MMBZ5246BL Series 225 mW 10 mA 16 V SMT Zener Voltage Regulator - SOT-23-3 | Future Electronics |
Zener Diode, 16V, Sot-23 | Newark Electronics |
ZENER DIODE, 16V, SOT-23 | element14 |
Diode Zener 16V 5% 225mW SOT-23 | RS |
Diode Zener Single 16V 5% 300mW 3-Pin SOT-23 T/R | Avnet America |
Diode: Zener | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MMBZ5246BLT1G?
Additional datasheets, footprints and schematics for MMBZ5246BLT1G are listed on our Part Details page. You can also find images and similar parts to MMBZ5246BLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBZ5246BLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ5246BLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBZ5246BLT1G fall under?
The MMBZ5246BLT1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBZ5246BLT1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ5246BLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBZ5246BLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBZ5246BLT1G have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and RS have stock available or on a lead time for MMBZ5246BLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBZ5246BLT1G often in real-time on the comparison pages.
What if I can't find stock of MMBZ5246BLT1G?
You can fill out our help required form which you can use to request a quote for MMBZ5246BLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.