MMBZ5236BLT1G Zener Diodes by ON Semiconductor

225 mW; 5% Zener Diode Voltage Regulator


This series of Zener diodes is offered in the convenient, surface mount plastic SOT-23 package. These devices are designed to provide voltage regulation with minimum space requirement. They are well suited for applications such as cellular phones, hand held portables, and high density PC boards.

Where to Buy

Prices starting from US$0.0132

Distributor Stock
Logo for RS
RS
from US$0.0199
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0137
3,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0325
128
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0140
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0280
-
Buy Now
Logo for element14
element14
from US$0.0242
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0132
-
Buy Now
Logo for Farnell
Farnell
from US$0.0162
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Zener Voltage Range - 2.4 V to 91 V
225 mW Rating on FR-4 or FR-5 Board
Package Designed for Optimal Automated Board Assembly
Small Package Size for High Density Applications
ESD Rating of Class 3 (>16 KV) per Human Body Model Mechanical Characteristics
CASE: Void-free, transfer-molded, thermosetting plastic case
FINISH: Corrosion resistant finish, easily solderable
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260C for 10 Seconds
POLARITY: Cathode indicated by polarity band
FLAMMABILITY RATING: UL94 V-0
Pb-Free Packages are Available
AEC-Q101 Qualified and PPAP Capable
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements
Benefits
Wide Range of Zener Breakdown Voltages
Applications
Cellular phones, hand held portables, and high density PC boards
End Products
Suitable for many different end products

Specifications

Description MMBZ52
Compliance Pb-free Halide free
VZ Typ (V) 7.5
P Max (W) 0.225
Package Type SOT-23-3

Alternative Descriptions

Diode Zener Single 7.5V 5% 300mW 3-Pin SOT-23 T/R | Avnet America
MMBZ5236BL Series 225 mW 10 mA 7.5 V SMT Zener Voltage Regulator - SOT-23-3 | Future Electronics
Zener Diode Regulator 7.5V 5%225mW SOT23 | RS
Zener Voltage Nom:7.5V | Newark Electronics
MMBZ5236BLT1G Zener Diode, 7.5V 5% 225 mW SMT 3-Pin SOT-23 | ON Semiconductor MMBZ5236BLT1G | RS Americas
DIODE, ZENER, 7.5V, 225MW, SOT-23-3 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMBZ5236BLT1G?

Additional datasheets, footprints and schematics for MMBZ5236BLT1G are listed on our Part Details page. You can also find images and similar parts to MMBZ5236BLT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMBZ5236BLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ5236BLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMBZ5236BLT1G fall under?

The MMBZ5236BLT1G is listed under Discrete & Power Modules > Zener Diodes.

Can I view similar or alternative parts?

You can view similar parts to MMBZ5236BLT1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ5236BLT1G you can contact the distributor directly for product support, shipping queries etc.

Is the MMBZ5236BLT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MMBZ5236BLT1G have stock available?

Authorised distributors including Avnet America, Future Electronics, RS, Newark Electronics and RS Americas have stock available or on a lead time for MMBZ5236BLT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMBZ5236BLT1G often in real-time on the comparison pages.

What if I can't find stock of MMBZ5236BLT1G?

You can fill out our help required form which you can use to request a quote for MMBZ5236BLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay