MMBZ33VALFHT116

Circuit Protection

> TVS - Transient Voltage Suppressors

> TVS Diodes

Organise Price Comparison Results by
distributor space
Distributor Statistics for MMBZ33VALFHT116
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MMBZ33VALFHT116
Series Information for MMBZ33VALFHT116 - Rohm

Features

  • feature
    8 u25cfApplication u25cfPackaging Specification u00b130 kV Taping Code T116 Silicon Epitaxial Planar MMBZ33VALFH W Ppp Data sheet u25cfOutline 24 40 W

Description

TVS DIODE AEC-Q101 40W 26V SOT-23

Specifications

Product Range:
-
TVS Polarity:
Unidirectional
Reverse Stand-Off Voltage Vrwm:
26V
Clamping Voltage Vc Max:
46V
Diode Case Style:
SOT-23
No. of Pins:
3Pins
Breakdown Voltage Min:
31.35V
Breakdown Voltage Max:
34.65V
Peak Pulse Power Dissipation:
40W
Automotive Qualification Standard:
AEC-Q101
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet America

Transient Voltage Suppressor Uni-Direction 26V 40W 3-Pin SOT-23 Emboss T/R

Avnet Europe

Transient Voltage Suppressor Uni-Direction 26V 40W 3-Pin SOT-23 Emboss T/R