Status: | Active |
---|---|
Series: | MMBZ C-SERIES |
RoHS: | Compliant |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0297
|
29,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
348,000
in stock
|
Buy Now | |
Avnet America
from US$0.0180
|
348,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0180
|
141,000
in stock
|
Buy Now | |
element14
from US$0.06
|
8,905
in stock
|
Buy Now | |
Farnell
from US$0.0495
|
8,905
in stock
|
Buy Now | |
EBV Elektronik
-
|
159,000
in stock
|
Buy Now | |
Avnet Silica
-
|
78,000
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0193
|
-
|
Buy Now |
SOT-23 Package |
Working Peak Reverse Voltage Range - 12.8 V, 22 V, 31.2 |
Benefits |
---|
Allows Either Two Separate Unidirectional Configurations or a Single Bidirectional configuration |
Applications |
---|
- |
End Products |
---|
- |
Description | MMBZ C-SERIES |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 27 |
P Max (W) | 0.225 |
Package Type | SOT-23-3 |
Sot-23 3 Sngl Cpr Pbf Rohs Compliant: Yes |Onsemi MMBZ27VCLT1G | Newark Electronics |
ESD Suppressor TVS 16KV 3-Pin SOT-23 T/R | Avnet America |
Uni-Directional 40 W 38 V Surface Mount Transient Voltage Suppressor -SOT-23-3 | Future Electronics |
SOT-23 3 SNGL CPR PBF | RS |
DIODE, ZENER, 27V, 0.225W | element14 |
SUPPRESSOR, VOLTAGE | RS Americas |
Where can I find additional details, specifications and documents for a MMBZ27VCLT1G?
Additional datasheets, footprints and schematics for MMBZ27VCLT1G are listed on our Part Details page. You can also find images and similar parts to MMBZ27VCLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBZ27VCLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ27VCLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBZ27VCLT1G fall under?
The MMBZ27VCLT1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBZ27VCLT1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ27VCLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBZ27VCLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBZ27VCLT1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS and element14 have stock available or on a lead time for MMBZ27VCLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBZ27VCLT1G often in real-time on the comparison pages.
What if I can't find stock of MMBZ27VCLT1G?
You can fill out our help required form which you can use to request a quote for MMBZ27VCLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.