MMBZ24VALFHT116

Circuit Protection

> TVS - Transient Voltage Suppressors

> TVS Diodes

Organise Price Comparison Results by
distributor space
Distributor Statistics for MMBZ24VALFHT116
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MMBZ24VALFHT116
Series Information for MMBZ24VALFHT116 - Rohm

Features

  • feature
    MMBZ24VALFH W Ppp

Description

TVS DIODE AEC-Q101 40W 20V SOT-23

Specifications

Product Range:
-
TVS Polarity:
Unidirectional
Reverse Stand-Off Voltage Vrwm:
20V
Clamping Voltage Vc Max:
32V
Diode Case Style:
SOT-23
No. of Pins:
3Pins
Breakdown Voltage Min:
22.8V
Breakdown Voltage Max:
25.2V
Peak Pulse Power Dissipation:
40W
Automotive Qualification Standard:
AEC-Q101
SVHC:
No SVHC (15-Jan-2018)

Alternate Descriptions

Avnet Europe

Diode TVS Dual Uni-Dir 20V 0.3W 3-Pin SOT-23

Avnet Europe product