Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 14.5V |
Clamping Voltage Vc Max | 25V |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Breakdown Voltage Min | 17.1V |
Breakdown Voltage Max | 18.9V |
Peak Pulse Power Dissipation | 40W |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
TVS DIODE, AEC-Q101, 40W, 14.5V, SOT-23 | element14 |
Tvs Diode, Aec-Q101, 40W, 14.5V, Sot-23 | Newark Electronics |
Diode TVS Dual Common Anode Uni-Dir 14.5V 40W 3-Pin SOT-23 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBZ18VALFHT116?
Additional datasheets, footprints and schematics for MMBZ18VALFHT116 are listed on our Part Details page. You can also find images and similar parts to MMBZ18VALFHT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBZ18VALFHT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBZ18VALFHT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBZ18VALFHT116 fall under?
The MMBZ18VALFHT116 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBZ18VALFHT116 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBZ18VALFHT116 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBZ18VALFHT116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBZ18VALFHT116 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MMBZ18VALFHT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBZ18VALFHT116 often in real-time on the comparison pages.
What if I can't find stock of MMBZ18VALFHT116?
You can fill out our help required form which you can use to request a quote for MMBZ18VALFHT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.