Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0363
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0449
|
1,300
in stock
|
Buy Now | |
element14
from US$0.12
|
35,921
in stock
|
Buy Now | |
Farnell
from US$0.12
|
34,515
in stock
|
Buy Now | |
Avnet America
from US$0.0363
|
21,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
2,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
2,615
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
1,510
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
55
in stock
|
Buy Now | |
Future Electronics
from US$0.0368
|
-
|
Buy Now | |
Avnet Asia
from US$0.0461
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBTH81 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
IC Continuous (A) | 0.05 |
VCEO(sus) Min (V) | 20 |
hFE Min | 60 |
hFE Max | - |
PTM Max (W) | 0.225 |
fT Min (MHz) | 600 |
NF Typ. (dB) | - |
|S21e| 2 Typ. (dB) | - |
Package Type | SOT-23-3 |
Transistor Polarity:PNP | element14 |
TRANSISTOR RF, PNP, SOT23 | Farnell |
Trans GP BJT PNP 20V 0.05A 3-Pin SOT-23 T/R | Avnet America |
PNP-RF 20V 50mA 225mW 600MHz SOT23 | Schukat Electronic |
Transistor: PNP | Transfer Multisort Elektronik |
SOT-23 ELEC MPSH81 | RS |
Bipolar Transistor, Pnp, -20V Sot-23-3 | Newark Electronics |
MMBTH81 Series 20 V CE Breakdown .05 A PNP RF Transistor - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBTH81?
Additional datasheets, footprints and schematics for MMBTH81 are listed on our Part Details page. You can also find images and similar parts to MMBTH81 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTH81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTH81 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTH81 fall under?
The MMBTH81 is listed under Discrete & Power Modules > RF Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBTH81 when available in the RF Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTH81 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTH81 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBTH81 have stock available?
Authorised distributors including element14, Farnell, Avnet America, Schukat Electronic and Chip One Stop have stock available or on a lead time for MMBTH81.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTH81 often in real-time on the comparison pages.
What if I can't find stock of MMBTH81?
You can fill out our help required form which you can use to request a quote for MMBTH81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.