Status: | Active |
---|---|
Series: | MMBTH10L |
RoHS: | Compliant |
Prices starting from US$0.0241
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0436
|
2,100
in stock
|
Buy Now | |
Farnell
from US$0.0324
|
1,032,719
in stock
|
Buy Now | |
Avnet America
from US$0.0272
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0251
|
9,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0286
|
2,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.0241
|
2,161
in stock
|
Buy Now | |
element14
from US$0.10
|
755
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
631
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0368
|
430
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.0460
|
-
|
Buy Now | |
Avnet Asia
from US$0.0253
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Miniature SOT-23 Surface Mount Package Saves Board Space |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBTH10L, hFE ≥ 60; fT ≥ 650 MHz |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
VCEO(sus) Min (V) | 25 |
hFE Min | 60 |
PTM Max (W) | 0.3 |
fT Min (MHz) | 650 |
Package Type | SOT-23-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Trans GP BJT NPN 25V 3-Pin SOT-23 T/R | Avnet America |
MMBTH Series 25 V 100 nA Surface Mount NPN Silicon VHF/UHF Transistor - SOT-23 | Future Electronics |
NPN-RF 25V 50mA 225mW 650MHz SOT23 | Schukat Electronic |
VHF/UHF Transistor NPN 25V SOT-23 | RS |
TRANSISTOR, NPN | element14 |
Bipolar Transistor, Npn, 25V | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
ON Semi MMBTH10LT1G NPN RF Bipolar Transistor, 0.004 A, 25 V, 3-Pin SOT-23 | ON Semiconductor MMBTH10LT1G | RS Americas |
Where can I find additional details, specifications and documents for a MMBTH10LT1G?
Additional datasheets, footprints and schematics for MMBTH10LT1G are listed on our Part Details page. You can also find images and similar parts to MMBTH10LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTH10LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTH10LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTH10LT1G fall under?
The MMBTH10LT1G is listed under Discrete & Power Modules > RF Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBTH10LT1G when available in the RF Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTH10LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTH10LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBTH10LT1G have stock available?
Authorised distributors including Farnell, Avnet America, Future Electronics, Schukat Electronic and Chip One Stop have stock available or on a lead time for MMBTH10LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTH10LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBTH10LT1G?
You can fill out our help required form which you can use to request a quote for MMBTH10LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.