Status: | Active |
---|---|
Series: | MMBTH10L |
RoHS: | Compliant |
Prices starting from US$0.0254
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
8,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
8,525
in stock
|
Buy Now | |
element14
from US$0.08
|
8,525
in stock
|
Buy Now | |
Farnell
from US$0.08
|
8,525
in stock
|
Buy Now | |
Future Electronics
from US$0.0255
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0254
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Miniature SOT-23 Surface Mount Package Saves Board Space |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBTH10L, hFE 120 to 240; fT ≥ 800 MHz |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
VCEO(sus) Min (V) | 25 |
hFE Min | 120 |
hFE Max | 240 |
PTM Max (W) | 0.3 |
fT Min (MHz) | 800 |
Package Type | SOT-23-3 |
Transistor, Npn, 25V, 4Ma, Sot-23 | Newark Electronics |
TRANSISTOR, NPN, 25V, 4MA, SOT-23 | element14 |
ON Semiconductor, MMBTH10-4LT1G | RS |
NPN 25 V 225 mW Surface Mount Silicon Transistor - SOT-23 | Future Electronics |
Trans GP BJT NPN 25V 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBTH10-4LT1G?
Additional datasheets, footprints and schematics for MMBTH10-4LT1G are listed on our Part Details page. You can also find images and similar parts to MMBTH10-4LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTH10-4LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTH10-4LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTH10-4LT1G fall under?
The MMBTH10-4LT1G is listed under Discrete & Power Modules > RF Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBTH10-4LT1G when available in the RF Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTH10-4LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTH10-4LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBTH10-4LT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MMBTH10-4LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTH10-4LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBTH10-4LT1G?
You can fill out our help required form which you can use to request a quote for MMBTH10-4LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.