Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Category | RF Transistor |
---|---|
Compliance(Only Automotive supports PPAP) | Standard |
Polarity | NPN |
VCEO, VCES (V) | 25 |
IC (A) | 0.05 |
ICM (A) | - |
PD (W) | 0.31 |
hFE (Min) | 60 |
hFE (@ IC) (A) | 0.004 |
hFE(Min 2) | - |
hFE (@ IC2) (A) | - |
VCE(sat) Max (mV) | 500 |
VCE(SAT) (@ IC/IB) (A/mA) | 0.004/0.4 |
VCE(sat) (Max.2) (mV) | - |
VCE(sat) (@ IC/IB2) (A/mA) | - |
fT (MHz) | 650 |
RCE(sat) (mΩ) | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 25V |
Transition Frequency ft | 650MHz |
Power Dissipation Pd | 225mW |
DC Collector Current | 50mA |
DC Current Gain hFE | 60hFE |
RF Transistor Case | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANSISTOR, RF, NPN, 25V, 650MHZ, SOT-23 | Farnell |
Transistor, Rf, Npn, 25V, 650Mhz, Sot-23 |Onsemi MMBTH10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MMBTH10?
Additional datasheets, footprints and schematics for MMBTH10 are listed on our Part Details page. You can also find images and similar parts to MMBTH10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTH10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTH10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTH10 fall under?
The MMBTH10 is listed under Transistors < 30V.
Can I view similar or alternative parts?
You can view similar parts to MMBTH10 when available in the Transistors < 30V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTH10 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTH10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMBTH10 have stock available?
Authorised distributors including Farnell, Kruse and Newark Electronics have stock available or on a lead time for MMBTH10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTH10 often in real-time on the comparison pages.
What if I can't find stock of MMBTH10?
You can fill out our help required form which you can use to request a quote for MMBTH10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.