Status: | Active |
---|---|
Series: | MMBTA64L |
RoHS: | Compliant |
Prices starting from US$0.0169
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0202 |
No stock
|
Buy Now | |
Future Electronics | US$0.0171 |
30,000
|
Buy Now | |
Avnet Asia | US$0.0181 |
24,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0235 |
1,165
|
Buy Now | |
EBV Elektronik | - |
24,000
|
Buy Now | |
Newark Electronics | US$0.0260 |
-
|
Buy Now | |
Avnet America | US$0.0169 |
-
|
Buy Now | |
element14 | US$0.0215 |
-
|
Buy Now |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package Saves Board Space |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBTA64L |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
IC Continuous (A) | 0.5 |
V(BR)CEO Min (V) | 30 |
VCE(sat) Max (V) | 1.5 |
hFE Min (k) | 20 |
hFE Max (k) | - |
fT Min (MHz) | 125 |
Package Type | SOT-23-3 |
MMBT Series 30 V 500 mA PNP Silicon Darlington Transistor - SOT-23 | Future Electronics |
Trans Darlington PNP 30V 0.5A 3-Pin SOT-23 T/R | Avnet Asia |
Transistor: PNP | Transfer Multisort Elektronik |
Darlington Pnp, 500 Ma, 30 V, Full Reel | Newark Electronics |
TRANSISTOR, PNP, -30V, -500MA, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a MMBTA64LT1G?
Additional datasheets, footprints and schematics for MMBTA64LT1G are listed on our Part Details page. You can also find images and similar parts to MMBTA64LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTA64LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTA64LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTA64LT1G fall under?
The MMBTA64LT1G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBTA64LT1G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTA64LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTA64LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBTA64LT1G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Transfer Multisort Elektronik, EBV Elektronik and Newark Electronics have stock available or on a lead time for MMBTA64LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTA64LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBTA64LT1G?
You can fill out our help required form which you can use to request a quote for MMBTA64LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.