Status: | Active |
---|---|
Series: | MMBTA56L |
RoHS: | Compliant |
Prices starting from US$0.0148
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0150
|
378,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0197
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
19,197
in stock
|
Buy Now | |
element14
from US$0.07
|
19,197
in stock
|
Buy Now | |
Farnell
from US$0.06
|
19,197
in stock
|
Buy Now | |
RS
from US$0.0211
|
10,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0440
|
428
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.0148
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package Saves Board Space |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBTA56L |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 4 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | - |
fT Min (MHz) | 50 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
MMBTA56LT1G Series PNP 80 V 500 mA SMT Driver Transistor - SOT-23 | Future Electronics |
Transistor GP BJT PNP 80V 0.5A 3-Pin SOT-23 T/R | Avnet Asia |
Transistor, Pnp, Sot-23 | Newark Electronics |
TRANSISTOR, PNP, SOT-23 | element14 |
PNP transistor,MMBTA56 0.5A | RS |
Transistor: PNP | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MMBTA56LT1G?
Additional datasheets, footprints and schematics for MMBTA56LT1G are listed on our Part Details page. You can also find images and similar parts to MMBTA56LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTA56LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTA56LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTA56LT1G fall under?
The MMBTA56LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBTA56LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTA56LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTA56LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBTA56LT1G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for MMBTA56LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTA56LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBTA56LT1G?
You can fill out our help required form which you can use to request a quote for MMBTA56LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.