Status: | Active |
---|---|
Series: | MMBTA55L |
RoHS: | Compliant |
Prices starting from US$0.0172
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Farnell
from US$0.0237
|
300,422
in stock
|
Buy Now | |
Future Electronics
from US$0.0181
|
174,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
21,000
in stock
|
Buy Now | |
element14
from US$0.0220
|
21,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0244
|
2,220
in stock
|
Buy Now | |
Avnet America
from US$0.0172
|
-
|
Buy Now | |
Avnet Asia
from US$0.0181
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package Saves Board Space |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBTA55L |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 4 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | - |
fT Min (MHz) | 50 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
MMBT Series 60 V 500 mA Surface Mount PNP Silicon Driver Transistor - SOT-23 | Future Electronics |
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -60 V, 50 Mhz, 225 Mw, -500 Ma, 100 Rohs Compliant: Yes |Onsemi MMBTA55LT1G | Newark Electronics |
BIPOLAR TRANSISTOR, PNP -60V SOT-23 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor PNP 60V 500mA SOT23 | RS |
Trans GP BJT PNP 60V 0.5A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBTA55LT1G?
Additional datasheets, footprints and schematics for MMBTA55LT1G are listed on our Part Details page. You can also find images and similar parts to MMBTA55LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTA55LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTA55LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTA55LT1G fall under?
The MMBTA55LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBTA55LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTA55LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTA55LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBTA55LT1G have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for MMBTA55LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTA55LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBTA55LT1G?
You can fill out our help required form which you can use to request a quote for MMBTA55LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.