Status: | Active |
---|---|
Series: | MMBTA42L |
RoHS: | Compliant |
Prices starting from US$0.0189
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0189
|
180,000
in stock
|
Buy Now | |
element14
from US$0.09
|
159,922
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
121,372
in stock
|
Buy Now | |
Farnell
from US$0.06
|
121,372
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0249
|
2,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
228,000
in stock
|
Buy Now | |
RS
from US$0.0286
|
-
|
Buy Now | |
Avnet America
from US$0.0197
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Benefits |
---|
Environmental compliant |
Applications |
---|
General use |
End Products |
---|
General use |
Description | MMBTA42L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 300 |
VCBO (V) | 300 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | - |
hFE Min | 40 |
hFE Max | - |
fT Min (MHz) | 50 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
MMBTA42L Series 300 V 500 mA 225 mW NPN High Voltage Transistor - SOT-23-3 | Future Electronics |
TRANSISTOR, NPN, SOT-23 | element14 |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 300 V, 50 Mhz, 225 Mw, 50 Ma, 50 Rohs Compliant: Yes |Onsemi MMBTA42LT1G | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Single Bipolar Transistor, NPN, 300 V, 500 mA, 225 mW, SOT-23 (TO-236), 3 Pins, Surface Mount | EBV Elektronik |
Transistor NPN 300V 500mA hfe40 SOT23 | RS |
Where can I find additional details, specifications and documents for a MMBTA42LT1G?
Additional datasheets, footprints and schematics for MMBTA42LT1G are listed on our Part Details page. You can also find images and similar parts to MMBTA42LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTA42LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTA42LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTA42LT1G fall under?
The MMBTA42LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBTA42LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTA42LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTA42LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBTA42LT1G have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MMBTA42LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTA42LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBTA42LT1G?
You can fill out our help required form which you can use to request a quote for MMBTA42LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.