Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
13,600
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
39,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
5,665
in stock
|
Buy Now | |
element14
from US$0.11
|
5,665
in stock
|
Buy Now | |
Farnell
from US$0.09
|
5,665
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,860
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBTA28 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.8 |
V(BR)CEO Min (V) | 80 |
VCE(sat) Max (V) | 1.5 |
hFE Min (k) | 10 |
hFE Max (k) | - |
fT Min (MHz) | 125 |
Package Type | SOT-23-3 |
MMBTA28 Series 80 V CE Breakdown 0.8 A NPN Darlington Transistor - SSOT-3 | Future Electronics |
Transistor, Fairchild, MMBTA28 | RS |
Transistor, Npn, 80V, 0.8A, Supersot-3 | Newark Electronics |
TRANSISTOR, NPN, 80V, 0.8A, SUPERSOT-3 | element14 |
Trans Darlington NPN 80V 0.8A 3-Pin SuperSOT T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
VCE (SAT) Condition @ IC/IB (A/m A) | 0.1/0.1 |
---|---|
AEC Qualified | Yes |
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | NPN |
VCEO, VCES (V) | 80 V |
IC (A) | 0.5 A |
ICM (A) | N/A A |
PD (W) | 0.35 W |
hFE (min) | 10000 |
hFE Condition @ IC | 0.1 A |
VCE (SAT) | 1500 mV |
fT (MHz) | 125 MHz |
Where can I find additional details, specifications and documents for a MMBTA28?
Additional datasheets, footprints and schematics for MMBTA28 are listed on our Part Details page. You can also find images and similar parts to MMBTA28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTA28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTA28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTA28 fall under?
The MMBTA28 is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBTA28 when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTA28 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTA28 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBTA28 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MMBTA28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTA28 often in real-time on the comparison pages.
What if I can't find stock of MMBTA28?
You can fill out our help required form which you can use to request a quote for MMBTA28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.