Status: | Active |
---|---|
Series: | MMBTA14L |
RoHS: | Compliant |
Prices starting from US$0.0191
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0191
|
63,000
in stock
|
Buy Now | |
Farnell
from US$0.0309
|
114,303
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
93,000
in stock
|
Buy Now | |
Avnet America
from US$0.0204
|
93,000
in stock
|
Buy Now | |
element14
from US$0.07
|
1,710
in stock
|
Buy Now | |
RS
from US$0.0383
|
-
|
Buy Now | |
RS Americas
from US$0.0380
|
-
|
Buy Now | |
Avnet Asia
from US$0.0197
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package Saves Board Space |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBTA14L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.3 |
V(BR)CEO Min (V) | 30 |
VCE(sat) Max (V) | 1.5 |
hFE Min (k) | 20 |
hFE Max (k) | - |
fT Min (MHz) | 125 |
Package Type | SOT-23-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Ss Sot23 Dl Xstr Npn 30V Rohs Compliant: Yes |Onsemi MMBTA14LT1G | Newark Electronics |
Trans Darlington NPN 30V 0.3A 3-Pin SOT-23 T/R | Avnet America |
MMBT Series 30 V 300 mA NPN Silicon Darlington Amplifier Transistor - SOT-23 | Future Electronics |
TRANSISTOR, NPN, 30V, 300MA, SOT-23-3 | element14 |
Darlington NPN 30V 300mA HFE:20K SOT23 | RS |
Darlington NPN 30V 300mA HFE:20K SOT23 | ON Semiconductor MMBTA14LT1G | RS Americas |
Where can I find additional details, specifications and documents for a MMBTA14LT1G?
Additional datasheets, footprints and schematics for MMBTA14LT1G are listed on our Part Details page. You can also find images and similar parts to MMBTA14LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTA14LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTA14LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTA14LT1G fall under?
The MMBTA14LT1G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBTA14LT1G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTA14LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTA14LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBTA14LT1G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, Future Electronics and element14 have stock available or on a lead time for MMBTA14LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTA14LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBTA14LT1G?
You can fill out our help required form which you can use to request a quote for MMBTA14LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.