VCE (SAT) Condition @ IC/IB (A/m A) | 1/1 |
---|---|
AEC Qualified | Yes |
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | NPN |
VCEO, VCES (V) | 30 V |
IC (A) | 0.3 A |
ICM (A) | N/A A |
PD (W) | 0.3 W |
hFE (min) | 20000 |
hFE Condition @ IC | 0.1 A |
VCE (SAT) | 1500 mV |
fT (MHz) | 125 MHz |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 30V |
Transition Frequency ft | 125MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 1.2A |
DC Current Gain hFE | 20000hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 1.5V |
Current Ic Continuous a Max | 100mA |
Gain Bandwidth ft Typ | 125MHz |
Hfe Min | 10000 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Darlington |
Where can I find additional details, specifications and documents for a MMBTA14?
Additional datasheets, footprints and schematics for MMBTA14 are listed on our Part Details page. You can also find images and similar parts to MMBTA14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTA14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTA14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTA14 fall under?
The MMBTA14 is listed under Transistors 30V to 59V.
Can I view similar or alternative parts?
You can view similar parts to MMBTA14 when available in the Transistors 30V to 59V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTA14 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTA14 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMBTA14 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Farnell have stock available or on a lead time for MMBTA14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTA14 often in real-time on the comparison pages.
What if I can't find stock of MMBTA14?
You can fill out our help required form which you can use to request a quote for MMBTA14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.