Status: | Active |
---|---|
Series: | MMBTA06WT1 |
RoHS: | Compliant |
Prices starting from US$0.0176
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0249
|
450
in stock
|
Buy Now | |
Future Electronics
from US$0.0181
|
90,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0193
|
38,835
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
-
|
Buy Now | |
Avnet America
from US$0.0176
|
-
|
Buy Now | |
element14
from US$0.0221
|
-
|
Buy Now | |
Farnell
from US$0.0212
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Moisture Sensitivity Level: 1 |
ESD Rating: Human Body Model - 4 kV Machine Model - 400 V |
Pb-Free Package May be Available. The G-Suffix Denotes a Pb-Free Lead Finish |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBTA06WT1 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 4 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | - |
fT Min (MHz) | 100 |
PTM Max (W) | 0.15 |
Package Type | SC-70-3 / SOT-323-3 |
MMBT Series 80 V 500 mA Surface Mount NPN Silicon Driver Transistor - SOT-323 | Future Electronics |
ON Semiconductor, MMBTA06WT1G | RS |
Transistor GP BJT NPN 80V 0.5A 3-Pin SC-70 T/R | EBV Elektronik |
Ss Sc70 Gp Xstr Npn 80V Rohs Compliant: Yes |Onsemi MMBTA06WT1G | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 80V, SC-70-3 | element14 |
Where can I find additional details, specifications and documents for a MMBTA06WT1G?
Additional datasheets, footprints and schematics for MMBTA06WT1G are listed on our Part Details page. You can also find images and similar parts to MMBTA06WT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTA06WT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTA06WT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTA06WT1G fall under?
The MMBTA06WT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBTA06WT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTA06WT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTA06WT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBTA06WT1G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, EBV Elektronik and Avnet Silica have stock available or on a lead time for MMBTA06WT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTA06WT1G often in real-time on the comparison pages.
What if I can't find stock of MMBTA06WT1G?
You can fill out our help required form which you can use to request a quote for MMBTA06WT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.