Status: | Active |
---|---|
Series: | MMBTA06L |
RoHS: | Compliant |
Prices starting from US$0.0140
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0391 |
8,300
|
Buy Now | |
element14 | US$0.08 |
165,518
|
Buy Now | |
Farnell | US$0.08 |
149,669
|
Buy Now | |
Newark Electronics | US$0.13 |
111,000
|
Buy Now | |
Avnet Asia | US$0.0140 |
105,000
|
Buy Now | |
Future Electronics | US$0.0177 |
78,000
|
Buy Now | |
Avnet America | US$0.0154 |
36,000
|
Buy Now | |
Micros | US$0.0225 |
9,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0227 |
4,625
|
Buy Now | |
Avnet Silica | - |
246,000
|
Buy Now | |
EBV Elektronik | - |
36,000
|
Buy Now |
Miniature SOT-23 Surface Mount Package Saves Board Space |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | MMBTA06L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 4 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | - |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
TRANSISTOR, NPN, SOT-23 | element14 |
Bjt, Npn, 80V Sot-23, Full Reel | Newark Electronics |
Single Bipolar Transistor, NPN, 80 V, 500 mA, 225 mW, SOT-23, 3 Pin, Surface Mount | Avnet Asia |
MMBTA06L Series NPN 80 V 500 mA SMT Driver Transistor - SOT-23 | Future Electronics |
NPN 500mA 80V 300mW 100MHz | Micros |
Transistor NPN 80V 500mA hfe100 SOT23 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MMBTA06LT1G?
Additional datasheets, footprints and schematics for MMBTA06LT1G are listed on our Part Details page. You can also find images and similar parts to MMBTA06LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTA06LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTA06LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTA06LT1G fall under?
The MMBTA06LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBTA06LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTA06LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTA06LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBTA06LT1G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Asia and Future Electronics have stock available or on a lead time for MMBTA06LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTA06LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBTA06LT1G?
You can fill out our help required form which you can use to request a quote for MMBTA06LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.