Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0242
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Yes |
Product Type | NPN |
VCEO, VCES (V) | 80 V |
IC (A) | 0.5 A |
ICM (A) | N/A A |
PD (W) | 0.3 W |
hFE (min) | 100 Min |
hFE(@ IC) | 0.01 A |
hFE(Min 2) | 100 |
hFE(@ IC2) | 0.1 A |
VCE (SAT)Max (mV) | 250 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.15/15 |
VCE (SAT)(Max.2) | N/A mV |
VCE (SAT) (@ IC/IB2) (A/mA) | - |
fT (MHz) | 100 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 500mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANSISTOR, BIPOL, NPN, 80V, SOT-23-3 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a MMBTA06?
Additional datasheets, footprints and schematics for MMBTA06 are listed on our Part Details page. You can also find images and similar parts to MMBTA06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTA06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTA06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTA06 fall under?
The MMBTA06 is listed under Transistors 60V to 100V.
Can I view similar or alternative parts?
You can view similar parts to MMBTA06 when available in the Transistors 60V to 100V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTA06 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTA06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMBTA06 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Kruse, element14 and Farnell have stock available or on a lead time for MMBTA06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTA06 often in real-time on the comparison pages.
What if I can't find stock of MMBTA06?
You can fill out our help required form which you can use to request a quote for MMBTA06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.