Status: | Active |
---|---|
Series: | MMBTA05L |
RoHS: | Compliant |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0189
|
594,000
in stock
|
Buy Now | |
RS
from US$0.0336
|
8,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0195
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
450
in stock
|
Buy Now | |
element14
from US$0.06
|
450
in stock
|
Buy Now | |
Farnell
from US$0.06
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0277
|
400
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0183
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package Saves Board Space |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBTA05L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 4 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | - |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
MMBT Series 60 V 500 mA Surface Mount NPN Silicon Driver Transistor - SOT-23 | Future Electronics |
Transistor NPN 60V 500mA Driver SOT23 | RS |
Trans GP BJT NPN 60V 0.5A 3-Pin SOT-23 T/R | Avnet Asia |
Bipolar (Bjt) Single Transistor, Npn, 60 V, 100 Mhz, 225 Mw, 500 Ma, 100 Rohs Compliant: Yes |Onsemi MMBTA05LT1G | Newark Electronics |
TRANS, BIPOL, NPN, 60V, SOT-23 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MMBTA05LT1G?
Additional datasheets, footprints and schematics for MMBTA05LT1G are listed on our Part Details page. You can also find images and similar parts to MMBTA05LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBTA05LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBTA05LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBTA05LT1G fall under?
The MMBTA05LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBTA05LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBTA05LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBTA05LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBTA05LT1G have stock available?
Authorised distributors including Future Electronics, RS, Avnet Asia, Newark Electronics and element14 have stock available or on a lead time for MMBTA05LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBTA05LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBTA05LT1G?
You can fill out our help required form which you can use to request a quote for MMBTA05LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.