Status: | Active |
---|---|
Series: | MMBT6520L |
RoHS: | Compliant |
Prices starting from US$0.0369
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0374
|
204,000
in stock
|
Buy Now | |
element14
from US$0.10
|
7,740
in stock
|
Buy Now | |
Farnell
from US$0.10
|
7,740
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
1,740
in stock
|
Buy Now | |
Avnet America
from US$0.0369
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0387
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package Saves Board Space |
Pb-Free Packages are Available |
Description | MMBT6520L |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 350 |
VCBO (V) | 350 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | 2 |
hFE Min | 30 |
hFE Max | 200 |
fT Min (MHz) | 40 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
MMBT Series 350 V 500 mA SMT PNP Silicon Transistor - SOT-23 | Future Electronics |
TRANS, BIPOL, PNP,-350V, SOT23 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Trans, Bipol, Pnp,-350V, Sot23 | Newark Electronics |
Transistor PNP 350V 500mA SOT23 | RS |
Trans GP BJT PNP 350V 0.5A 3-Pin SOT-23 T/R | Avnet America |
ON Semi MMBT6520LT1G PNP High Voltage Bipolar Transistor,0.5 A,350V,3-Pin SOT-23 | ON Semiconductor MMBT6520LT1G | RS Americas |
Where can I find additional details, specifications and documents for a MMBT6520LT1G?
Additional datasheets, footprints and schematics for MMBT6520LT1G are listed on our Part Details page. You can also find images and similar parts to MMBT6520LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT6520LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT6520LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT6520LT1G fall under?
The MMBT6520LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT6520LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT6520LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT6520LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT6520LT1G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MMBT6520LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT6520LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT6520LT1G?
You can fill out our help required form which you can use to request a quote for MMBT6520LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.