Status: | Unknown |
---|---|
Series: | MMBTxxxx Series |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 350V |
Transition Frequency ft | 200MHz |
Power Dissipation Pd | 225mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 15hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MMBTxxxx Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 30V |
Current Ic Continuous a Max | 100mA |
Hfe Min | 200 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power Bipolar |
ON Semi MMBT6517LT1G NPN High Voltage Bipolar Transistor,0.1 A,350V,3-Pin SOT-23 | ON Semiconductor MMBT6517LT1G | RS Americas |
Transistor, Npn, 350V, 0.1A, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a MMBT6517LT1G?
Additional datasheets, footprints and schematics for MMBT6517LT1G are listed on our Part Details page. You can also find images and similar parts to MMBT6517LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT6517LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT6517LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT6517LT1G fall under?
The MMBT6517LT1G is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT6517LT1G when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT6517LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT6517LT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBT6517LT1G have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for MMBT6517LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT6517LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT6517LT1G?
You can fill out our help required form which you can use to request a quote for MMBT6517LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.