Status: | Active |
---|---|
Series: | MMBT6428L |
RoHS: | Compliant |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
5,904
in stock
|
Buy Now | |
Future Electronics
from US$0.0248
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0324
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0285
|
625
in stock
|
Buy Now | |
Farnell
from US$0.07
|
545
in stock
|
Buy Now | |
element14
from US$0.07
|
45
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.0200
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
Description | MMBT6428L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 50 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | - |
VBE(on) (V) | 0.66 |
hFE Min | 250 |
hFE Max | 650 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Bipolar Transistor, Npn, 50V Sot-23 | Newark Electronics |
MMBT Series 50 V 200 mA Surface Mount NPN Silicon Amplifier Transistor - SOT-23 | Future Electronics |
Trans GP BJT NPN 50V 0.2A 3-Pin SOT-23 T/R | Avnet Asia |
Transistor NPN 50V 200mA Amplifier SOT23 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
TRANSISTOR, NPN, 50V, 0.2A, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a MMBT6428LT1G?
Additional datasheets, footprints and schematics for MMBT6428LT1G are listed on our Part Details page. You can also find images and similar parts to MMBT6428LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT6428LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT6428LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT6428LT1G fall under?
The MMBT6428LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT6428LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT6428LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT6428LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT6428LT1G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet Asia, RS and Transfer Multisort Elektronik have stock available or on a lead time for MMBT6428LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT6428LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT6428LT1G?
You can fill out our help required form which you can use to request a quote for MMBT6428LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.