Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
VCE (SAT) Condition @ IC/IB (A/m A) | 1/1 |
---|---|
AEC Qualified | Yes |
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | NPN |
VCEO, VCES (V) | 40 V |
IC (A) | 0.5 A |
ICM (A) | N/A A |
PD (W) | 0.3 W |
hFE (min) | 20000 |
hFE Condition @ IC | 0.1 A |
VCE (SAT) | 1500 mV |
fT (MHz) | N/A MHz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | - |
Power Dissipation Pd | 350mW |
DC Collector Current | 1.2A |
DC Current Gain hFE | 10000hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Trans Darlington NPN 40V 1.2A 3-Pin SOT-23 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MMBT6427?
Additional datasheets, footprints and schematics for MMBT6427 are listed on our Part Details page. You can also find images and similar parts to MMBT6427 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT6427 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT6427 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT6427 fall under?
The MMBT6427 is listed under Transistors 30V to 59V.
Can I view similar or alternative parts?
You can view similar parts to MMBT6427 when available in the Transistors 30V to 59V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT6427 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT6427 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMBT6427 have stock available?
Authorised distributors including Farnell, element14 and Avnet Asia have stock available or on a lead time for MMBT6427.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT6427 often in real-time on the comparison pages.
What if I can't find stock of MMBT6427?
You can fill out our help required form which you can use to request a quote for MMBT6427 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.