Status: | Active |
---|---|
Series: | MMBT589L |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
element14
from US$0.16
|
8,910
in stock
|
Buy Now | |
Farnell
from US$0.22
|
7,910
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,916
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,540
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
200
in stock
|
Buy Now | |
Avnet Silica
-
|
33,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package Saves Board Space |
Pb-Free Packages are Available |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | MMBT589L |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 1 |
VCEO Min (V) | 30 |
VCBO (V) | 50 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | 1.1 |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.31 |
Package Type | SOT-23-3 |
TRANS, BIPOL, PNP, -30V, SOT23 | element14 |
Single Bipolar Transistor, PNP, 30 V, 1 A, 310 mW, SOT-23, 3 Pin, Surface Mount | Avnet Asia |
Transistor: PNP | Transfer Multisort Elektronik |
Bipolar (Bjt) Single Transistor, Low Vce(Sat), Pnp, -30 V, 100 Mhz, 310 Mw, -1 A, 40 Rohs Compliant: Yes |Onsemi MMBT589LT1G | Newark Electronics |
ON Semiconductor, MMBT589LT1G | RS |
MMBT589 Series 30 V 1 A SMT PNP Silicon Switching Transistor - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBT589LT1G?
Additional datasheets, footprints and schematics for MMBT589LT1G are listed on our Part Details page. You can also find images and similar parts to MMBT589LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT589LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT589LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT589LT1G fall under?
The MMBT589LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT589LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT589LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT589LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT589LT1G have stock available?
Authorised distributors including element14, Farnell, Avnet Asia, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for MMBT589LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT589LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT589LT1G?
You can fill out our help required form which you can use to request a quote for MMBT589LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.