Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -15V |
Transition Frequency ft | - |
Power Dissipation Pd | 225mW |
DC Collector Current | -200mA |
DC Current Gain hFE | 20hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 180mV |
Continuous Collector Current Ic Max | 200mA |
Current Ic Continuous a Max | 200mA |
Current Ic hFE | 10mA |
Device Marking | BT5771 |
Gain Bandwidth ft Min | 8.5MHz |
Hfe Min | 50 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 225mW |
SMD Marking | 3R |
Tape Width | 8mm |
Turn Off Time | 20ns |
Turn On Time | 15ns |
Voltage Vcbo | 15V |
Trans GP BJT PNP 15V 0.2A 3-Pin SOT-23 T/R | Avnet America |
TRANSISTOR, PNP, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a MMBT5771?
Additional datasheets, footprints and schematics for MMBT5771 are listed on our Part Details page. You can also find images and similar parts to MMBT5771 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT5771 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT5771 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT5771 fall under?
The MMBT5771 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT5771 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT5771 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT5771 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBT5771 have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for MMBT5771.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT5771 often in real-time on the comparison pages.
What if I can't find stock of MMBT5771?
You can fill out our help required form which you can use to request a quote for MMBT5771 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.