Status: | Active |
---|---|
Series: | MMBT5551M3 |
RoHS: | Compliant |
Description | MMBT5551M3 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.2 |
IC Cont. (A) | 0.06 |
VCEO Min (V) | 160 |
VCBO (V) | 180 |
VEBO (V) | 6 |
VBE(sat) (V) | 1 |
VBE(on) (V) | - |
hFE Min | 80 |
hFE Max | 250 |
fT Min (MHz) | - |
PTM Max (W) | 0.64 |
Package Type | SOT-723-3 |
Transistor, Npn, 160V, 0.06A, Sot-723 | Newark Electronics |
TRANSISTOR, NPN, 160V, 0.06A, SOT-723 | element14 |
Bipolar Transistors - BJT SOT-723 GP NPN TRANS | Future Electronics |
Transistor GP BJT NPN 160V 0.06A 3-Pin SOT-723 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBT5551M3T5G?
Additional datasheets, footprints and schematics for MMBT5551M3T5G are listed on our Part Details page. You can also find images and similar parts to MMBT5551M3T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT5551M3T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT5551M3T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT5551M3T5G fall under?
The MMBT5551M3T5G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT5551M3T5G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT5551M3T5G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT5551M3T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT5551M3T5G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MMBT5551M3T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT5551M3T5G often in real-time on the comparison pages.
What if I can't find stock of MMBT5551M3T5G?
You can fill out our help required form which you can use to request a quote for MMBT5551M3T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.