Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0284
|
No stock
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Transition Frequency ft | 30MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 200hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANSISTOR NPN 0.1A 50V SOT23 | Farnell |
Where can I find additional details, specifications and documents for a MMBT5210?
Additional datasheets, footprints and schematics for MMBT5210 are listed on our Part Details page. You can also find images and similar parts to MMBT5210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT5210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT5210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT5210 fall under?
The MMBT5210 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT5210 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT5210 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT5210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBT5210 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MMBT5210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT5210 often in real-time on the comparison pages.
What if I can't find stock of MMBT5210?
You can fill out our help required form which you can use to request a quote for MMBT5210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.