Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0278
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0324
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
15,870
in stock
|
Buy Now | |
element14
from US$0.0338
|
15,870
in stock
|
Buy Now | |
Farnell
from US$0.09
|
15,870
in stock
|
Buy Now | |
Future Electronics
from US$0.0278
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0296
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. UHF/VHF amplifiers UHF oscillators |
Description | MMBT5179 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.05 |
VCEO(sus) Min (V) | 12 |
hFE Min | 25 |
hFE Max | 250 |
PTM Max (W) | 0.225 |
fT Min (MHz) | 900 |
Package Type | SOT-23-3 |
Bipolar - Rf Transistor, Npn, 12 V, 2 Ghz, 225 Mw, 50 Ma, 25 Rohs Compliant: Yes |Onsemi MMBT5179 | Newark Electronics |
TRANSISTOR, RF, NPN, 12V, 2GHZ, SOT-23-3 | element14 |
MMBT5179 Series 12 V CE Breakdown .05 A NPN RF Transistor - SOT-23 | Future Electronics |
SOT-23 PN5179 MARKED 3C | RS |
Trans GP BJT NPN 12V 0.05A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBT5179?
Additional datasheets, footprints and schematics for MMBT5179 are listed on our Part Details page. You can also find images and similar parts to MMBT5179 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT5179 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT5179 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT5179 fall under?
The MMBT5179 is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT5179 when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT5179 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT5179 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT5179 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for MMBT5179.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT5179 often in real-time on the comparison pages.
What if I can't find stock of MMBT5179?
You can fill out our help required form which you can use to request a quote for MMBT5179 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.