Status: | Active |
---|---|
Series: | MMBT5088L |
RoHS: | Compliant |
Prices starting from US$0.0187
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.0187
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
4,755
in stock
|
Buy Now | |
element14
from US$0.0235
|
4,755
in stock
|
Buy Now | |
Future Electronics
from US$0.0190
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0255
|
2,875
in stock
|
Buy Now | |
EBV Elektronik
-
|
99,000
in stock
|
Buy Now | |
RS Americas
from US$0.0350
|
-
|
Buy Now | |
Avnet Asia
from US$0.0196
|
-
|
Buy Now | |
Farnell
from US$0.0212
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package Saves Board Space |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBT5088L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.05 |
VCEO Min (V) | 30 |
VCBO (V) | 35 |
VEBO (V) | 4.5 |
VBE(sat) (V) | 0.8 |
VBE(on) (V) | - |
hFE Min | 300 |
hFE Max | 900 |
fT Min (MHz) | 50 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Trans GP BJT NPN 30V 0.05A 3-Pin SOT-23 T/R | Avnet America |
Bipolar Transistor, Npn, 30V | Newark Electronics |
MMBT Series 30 V 50 mA Surface Mount NPN Silicon Low Noise Transistor - SOT-23 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor NPN 30V 50mA Low Noise SOT23 | RS |
ON Semi MMBT5088LT1G NPN Bipolar Transistor, 0.05 A, 30 V, 3-Pin SOT-23 | ON Semiconductor MMBT5088LT1G | RS Americas |
BIPOLAR TRANSISTOR, NPN, 30V | Farnell |
Where can I find additional details, specifications and documents for a MMBT5088LT1G?
Additional datasheets, footprints and schematics for MMBT5088LT1G are listed on our Part Details page. You can also find images and similar parts to MMBT5088LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT5088LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT5088LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT5088LT1G fall under?
The MMBT5088LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT5088LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT5088LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT5088LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT5088LT1G have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MMBT5088LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT5088LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT5088LT1G?
You can fill out our help required form which you can use to request a quote for MMBT5088LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.