Status: | Active |
---|---|
Series: | MMBT4403W |
RoHS: | Compliant |
Prices starting from US$0.0129
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
7,055
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
26,990
in stock
|
Buy Now | |
element14
from US$0.0176
|
7,055
in stock
|
Buy Now | |
Future Electronics
from US$0.0138
|
-
|
Buy Now | |
Avnet America
from US$0.0129
|
-
|
Buy Now | |
Avnet Asia
from US$0.0135
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Moisture Sensitivity Level: 1 |
ESD Rating: Human Body Model - 4 kV Machine Model - 400 V |
Pb-Free Package is Available |
Description | MMBT4403W |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.75 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.3 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 200 |
PTM Max (W) | 0.15 |
Package Type | SC-70-3 / SOT-323-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Pnp Bipolar Transistor/Reel Rohs Compliant: Yes |Onsemi MMBT4403WT1G | Newark Electronics |
TRANSISTOR, PNP, -40V, -0.6A, SC-70 | element14 |
MMBT4403 Series 40 V 0.6 A 150 mW Surface Mount PNP Transistor - SC-70 | Future Electronics |
Trans GP BJT PNP 40V 0.6A 3-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBT4403WT1G?
Additional datasheets, footprints and schematics for MMBT4403WT1G are listed on our Part Details page. You can also find images and similar parts to MMBT4403WT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT4403WT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT4403WT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT4403WT1G fall under?
The MMBT4403WT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT4403WT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT4403WT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT4403WT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT4403WT1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for MMBT4403WT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT4403WT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT4403WT1G?
You can fill out our help required form which you can use to request a quote for MMBT4403WT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.