Status: | Active |
---|---|
Series: | MMBT4403L |
RoHS: | Compliant |
Prices starting from US$0.0101
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0101 |
58,400
|
Buy Now | |
Newark Electronics | US$0.0300 |
100,100
|
Buy Now | |
element14 | US$0.0244 |
100,100
|
Buy Now | |
Farnell | US$0.0447 |
100,100
|
Buy Now | |
Future Electronics | US$0.0117 |
-
|
Buy Now | |
Avnet America | US$0.0119 |
-
|
Buy Now | |
RS Americas | US$0.0200 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package Saves Board Space |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBT4403L |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.75 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.3 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 200 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Transistor, Bipol, Pnp, -40V | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -40V | element14 |
Transistor PNP 40V 600mA Switching SOT23 | RS |
MMBT Series 40 V 600 mA Surface Mount PNP Silicon Switching Transistor - SOT-23 | Future Electronics |
Trans GP BJT PNP 40V 0.6A 3-Pin SOT-23 T/R | Avnet America |
Transistor PNP 40V 600mA Switching SOT23 | ON Semiconductor MMBT4403LT3G | RS Americas |
Where can I find additional details, specifications and documents for a MMBT4403LT3G?
Additional datasheets, footprints and schematics for MMBT4403LT3G are listed on our Part Details page. You can also find images and similar parts to MMBT4403LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT4403LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT4403LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT4403LT3G fall under?
The MMBT4403LT3G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT4403LT3G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT4403LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT4403LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT4403LT3G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MMBT4403LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT4403LT3G often in real-time on the comparison pages.
What if I can't find stock of MMBT4403LT3G?
You can fill out our help required form which you can use to request a quote for MMBT4403LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.