Status: | Active |
---|---|
Series: | MMBT4401WT1 |
RoHS: | Compliant |
Moisture Sensitivity Level: 1 |
ESD Rating: Human Body Model - 4 kV Machine Model - 400 V |
Pb-Free Package is Available |
Description | MMBT4401WT1 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.75 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.15 |
Package Type | SC-70-3 / SOT-323-3 |
ON Semiconductor, MMBT4401WT1G | RS |
Bipolar Transistor, Npn, 40V, Full Reel | Newark Electronics |
MMBT Series 40 V 600 mA SMT NPN Silicon Switching Transistor - SOT-323 | Future Electronics |
Trans GP BJT NPN 40V 0.6A 3-Pin SC-70 T/R | Avnet America |
TRANSISTOR, NPN, 40V, 600MA, SOT-323-3 | Farnell |
Where can I find additional details, specifications and documents for a MMBT4401WT1G?
Additional datasheets, footprints and schematics for MMBT4401WT1G are listed on our Part Details page. You can also find images and similar parts to MMBT4401WT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT4401WT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT4401WT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT4401WT1G fall under?
The MMBT4401WT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT4401WT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT4401WT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT4401WT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT4401WT1G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MMBT4401WT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT4401WT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT4401WT1G?
You can fill out our help required form which you can use to request a quote for MMBT4401WT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.