Status: | Active |
---|---|
Series: | MMBT4401L |
RoHS: | Compliant |
Prices starting from US$0.0087
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0224
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.0087
|
80,000
in stock
|
Buy Now | |
element14
from US$0.0220
|
54,911
in stock
|
Buy Now | |
Farnell
from US$0.0208
|
54,731
in stock
|
Buy Now | |
Future Electronics
from US$0.0122
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0310
|
18,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.0126
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Miniature SOT-23 Surface Mount Package Saves Board Space |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | MMBT4401L |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.75 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Single Bipolar Transistor, NPN, 40 V, 600 mA, 225 mW, SOT-23, 3 Pin, Surface Mount | Avnet America |
TRANSISTOR, NPN, 40V, 600MA, SOT-23-3 | element14 |
NPN Silicon 40 V 600 mA Surface Mount Switching Transistor - SOT-23 | Future Electronics |
Bipolar Transistor, Npn, 40V | Newark Electronics |
Transistor NPN 40V 600mA Switching SOT23 | RS |
Where can I find additional details, specifications and documents for a MMBT4401LT3G?
Additional datasheets, footprints and schematics for MMBT4401LT3G are listed on our Part Details page. You can also find images and similar parts to MMBT4401LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT4401LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT4401LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT4401LT3G fall under?
The MMBT4401LT3G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT4401LT3G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT4401LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT4401LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT4401LT3G have stock available?
Authorised distributors including Avnet America, element14, Farnell, Future Electronics and Newark Electronics have stock available or on a lead time for MMBT4401LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT4401LT3G often in real-time on the comparison pages.
What if I can't find stock of MMBT4401LT3G?
You can fill out our help required form which you can use to request a quote for MMBT4401LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.