Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Yes |
Product Type | NPN |
VCEO, VCES (V) | 40 V |
IC (A) | 0.6 A |
ICM (A) | N/A A |
PD (W) | 0.3 W |
hFE (min) | 40 Min |
hFE(@ IC) | 0.001 A |
hFE(Min 2) | 40 |
hFE(@ IC2) | 0.15 A |
VCE (SAT)Max (mV) | 400 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 0.5/50, 0.5/50 |
VCE (SAT)(Max.2) | 750 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.01/1 |
fT (MHz) | 250 MHz |
RCE(SAT) | N/A mΩ |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 600mA |
DC Current Gain hFE | 300hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 400mV |
Current Ic Continuous a Max | 500mA |
Current Ic hFE | 300mA |
Gain Bandwidth ft Typ | 250MHz |
Hfe Min | 20 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 350mW |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | - |
Power Dissipation Pd | 300mW |
DC Collector Current | 600mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a MMBT4401?
Additional datasheets, footprints and schematics for MMBT4401 are listed on our Part Details page. You can also find images and similar parts to MMBT4401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT4401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT4401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT4401 fall under?
The MMBT4401 is listed under Transistors 30V to 59V.
Can I view similar or alternative parts?
You can view similar parts to MMBT4401 when available in the Transistors 30V to 59V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT4401 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT4401 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMBT4401 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Kruse, element14 and Farnell have stock available or on a lead time for MMBT4401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT4401 often in real-time on the comparison pages.
What if I can't find stock of MMBT4401?
You can fill out our help required form which you can use to request a quote for MMBT4401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.