Status: | Active |
---|---|
Series: | MMBT3906T |
RoHS: | Compliant |
Prices starting from US$0.0129
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
18,805
in stock
|
Buy Now | |
Future Electronics
from US$0.0138
|
498,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0180
|
300,000
in stock
|
Buy Now | |
element14
from US$0.06
|
18,805
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
9,458
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.0129
|
-
|
Buy Now | |
RS Americas
from US$0.0260
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Package is Available |
Description | MMBT3906T |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.95 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.2 |
Package Type | SC-75-3 |
MMBT Series 40 V 200 mA SMT PNP Silicon General Purpose Transistor - SOT-416 | Future Electronics |
Transistor GP BJT PNP 40V 0.2A 3-Pin SOT-416 T/R | Avnet Asia |
TRANSISTOR, BIPOL, PNP, -40V | element14 |
Bipolar Transistor, Pnp, -40V, Sot-416 | Newark Electronics |
ON Semi MMBT3906TT1G PNP Bipolar Transistor, 0.2 A, 40 V, 3-Pin SOT-416 | ON Semiconductor MMBT3906TT1G | RS Americas |
Where can I find additional details, specifications and documents for a MMBT3906TT1G?
Additional datasheets, footprints and schematics for MMBT3906TT1G are listed on our Part Details page. You can also find images and similar parts to MMBT3906TT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT3906TT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT3906TT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT3906TT1G fall under?
The MMBT3906TT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT3906TT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT3906TT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT3906TT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT3906TT1G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for MMBT3906TT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT3906TT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT3906TT1G?
You can fill out our help required form which you can use to request a quote for MMBT3906TT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.