Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pb-Free Package is Available |
Trans GP BJT PNP 40V 0.2A 3-Pin SOT-523F T/R | Avnet Asia |
TRANSISTOR, BIPOL, PNP, -40V, SOT-523F-3 | Farnell |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | On Request* |
Product Type | PNP |
VCEO, VCES (V) | 40 V |
IC (A) | 0.2 A |
ICM (A) | N/A A |
PD (W) | 0.15 W |
hFE (min) | 60 Min |
hFE(@ IC) | 0.0001 A |
hFE(Min 2) | 30 |
hFE(@ IC2) | 0.05 A |
VCE (SAT)Max (mV) | 250 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 0.5/50, 0.5/50 |
VCE (SAT)(Max.2) | 400 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.15/15 |
fT (MHz) | 250 MHz |
RCE(SAT) | N/A mΩ |
Where can I find additional details, specifications and documents for a MMBT3906T?
Additional datasheets, footprints and schematics for MMBT3906T are listed on our Part Details page. You can also find images and similar parts to MMBT3906T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT3906T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT3906T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT3906T fall under?
The MMBT3906T is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT3906T when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT3906T you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT3906T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT3906T have stock available?
Authorised distributors including element14, Avnet Asia and Farnell have stock available or on a lead time for MMBT3906T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT3906T often in real-time on the comparison pages.
What if I can't find stock of MMBT3906T?
You can fill out our help required form which you can use to request a quote for MMBT3906T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.