Status: | Active |
---|---|
Series: | MMBT3906L |
RoHS: | Compliant |
Prices starting from US$0.0030
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0162
|
70,100
in stock
|
Buy Now | |
Avnet America
from US$0.0087
|
2,824,000
in stock
|
Buy Now | |
element14
from US$0.0470
|
114,803
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
106,678
in stock
|
Buy Now | |
Farnell
from US$0.0363
|
106,453
in stock
|
Buy Now | |
Future Electronics
from US$0.0085
|
45,000
in stock
|
Buy Now | |
Micros
from US$0.0030
|
40,098
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0193
|
3,828
in stock
|
Buy Now | |
RS Americas
from US$0.0300
|
9
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0106
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBT3906L |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.95 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Single Bipolar Transistor, PNP, 40 V, 200 mA, 225 mW, SOT-23, 3 Pin, Surface Mount | Avnet America |
TRANSISTOR, PNP, SOT-23 | element14 |
Trans, Pnp, -40V, 150Deg C, 0.225W | Newark Electronics |
PNP transistor,MMBT3906 0.2A | RS |
MMBT3906L Series 40 V 200 mA PNP Silicon General Purpose Transistor - SOT-23-3 | Future Electronics |
PNP 200mA 40V 300mW 250MHz | Micros |
Transistor: PNP | Transfer Multisort Elektronik |
TRANSISTOR, SILICON | RS Americas |
Where can I find additional details, specifications and documents for a MMBT3906LT1G?
Additional datasheets, footprints and schematics for MMBT3906LT1G are listed on our Part Details page. You can also find images and similar parts to MMBT3906LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT3906LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT3906LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT3906LT1G fall under?
The MMBT3906LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT3906LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT3906LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT3906LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT3906LT1G have stock available?
Authorised distributors including Avnet America, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for MMBT3906LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT3906LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT3906LT1G?
You can fill out our help required form which you can use to request a quote for MMBT3906LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.