Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0087
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0087
|
No stock
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -40V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | -200mA |
DC Current Gain hFE | 30hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | -250mV |
Current Ic Continuous a Max | -50mA |
Gain Bandwidth ft Typ | 250MHz |
Hfe Min | 100 |
Termination Type | Surface Mount Device |
Transistor Type | General Purpose |
TRANSISTOR, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a MMBT3906K?
Additional datasheets, footprints and schematics for MMBT3906K are listed on our Part Details page. You can also find images and similar parts to MMBT3906K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT3906K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT3906K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT3906K fall under?
The MMBT3906K is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT3906K when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT3906K you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT3906K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBT3906K have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MMBT3906K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT3906K often in real-time on the comparison pages.
What if I can't find stock of MMBT3906K?
You can fill out our help required form which you can use to request a quote for MMBT3906K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.