Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Yes |
Product Type | PNP |
VCEO, VCES (V) | 40 V |
IC (A) | 0.2 A |
ICM (A) | N/A A |
PD (W) | 0.3 W |
hFE (min) | 60 Min |
hFE(@ IC) | 0.0001 A |
hFE(Min 2) | 30 |
hFE(@ IC2) | 0.05 A |
VCE (SAT)Max (mV) | 250 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 0.5/50 |
VCE (SAT)(Max.2) | 400 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.15/15 |
fT (MHz) | 250 MHz |
RCE(SAT) | N/A mΩ |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -40V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | -200mA |
DC Current Gain hFE | 300hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | -250mV |
Continuous Collector Current Ic Max | 200mA |
Current Ic Continuous a Max | 200mA |
Current Ic hFE | 10mA |
Device Marking | BT3906 |
Gain Bandwidth ft Min | 250MHz |
Gain Bandwidth ft Typ | 250MHz |
Hfe Min | 100 |
No. of Transistors | 1 |
Noise Factor Max | 4dB |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 350mW |
SMD Marking | 2A |
Voltage Vcbo | 40V |
TRANSISTOR, PNP, 40V, SOT-23 | element14 |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a MMBT3906?
Additional datasheets, footprints and schematics for MMBT3906 are listed on our Part Details page. You can also find images and similar parts to MMBT3906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT3906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT3906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT3906 fall under?
The MMBT3906 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Switching transistors single|double.
Can I view similar or alternative parts?
You can view similar parts to MMBT3906 when available in the Switching transistors single|double range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT3906 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT3906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBT3906 have stock available?
Authorised distributors including Farnell, Future Electronics, Transfer Multisort Elektronik, Distrelec and element14 have stock available or on a lead time for MMBT3906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT3906 often in real-time on the comparison pages.
What if I can't find stock of MMBT3906?
You can fill out our help required form which you can use to request a quote for MMBT3906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.