Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 227mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 30hFE |
Transistor Case Style | SOT-923F |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TRANS, NPN, 40V, 0.2A, SOT-923F-3 | Farnell |
Where can I find additional details, specifications and documents for a MMBT3904SL?
Additional datasheets, footprints and schematics for MMBT3904SL are listed on our Part Details page. You can also find images and similar parts to MMBT3904SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT3904SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT3904SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT3904SL fall under?
The MMBT3904SL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT3904SL when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT3904SL you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT3904SL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBT3904SL have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for MMBT3904SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT3904SL often in real-time on the comparison pages.
What if I can't find stock of MMBT3904SL?
You can fill out our help required form which you can use to request a quote for MMBT3904SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.