Status: | Unknown |
---|---|
Series: | MMBTxxxx Series |
RoHS: | Unknown |
Prices starting from US$0.0148
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 15V |
Transition Frequency ft | - |
Power Dissipation Pd | 300mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 120hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MMBTxxxx Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
BIPOLAR TRANSISTOR, NPN, 15V | Farnell |
Transistor NPN 15V 200mA hfe20 SOT23 | RS |
Bipolar Transistor, Npn, 15V | Newark Electronics |
MMBT Series 15 V 200 mA Surface Mount NPN Silicon Switching Transistor - SOT-23 | Future Electronics |
ON Semi MMBT2369LT1G NPN Bipolar Transistor, 0.2 A, 15 V, 3-Pin SOT-23 | ON Semiconductor MMBT2369LT1G | RS Americas |
Where can I find additional details, specifications and documents for a MMBT2369LT1G?
Additional datasheets, footprints and schematics for MMBT2369LT1G are listed on our Part Details page. You can also find images and similar parts to MMBT2369LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT2369LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT2369LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT2369LT1G fall under?
The MMBT2369LT1G is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT2369LT1G when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT2369LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT2369LT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBT2369LT1G have stock available?
Authorised distributors including Farnell, element14, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MMBT2369LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT2369LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT2369LT1G?
You can fill out our help required form which you can use to request a quote for MMBT2369LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.